We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SN74ABT125PW

Part No : SN74ABT125PW
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS BUFF TRI-ST QD 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
€0.365
€45.675
295+
€0.310
€91.332
455+
€0.300
€136.364
620+
€0.291
€180.234
800+
€0.282
€225.360
1,070+
€0.253
€270.603
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 76 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 082181-SN74ABT125PW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The SN74ABT125PW, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 14-TSSOP Reel - TR.It is composed of 4 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 082181-SN74ABT125PW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ABT125PW
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
SN74ABT125PW Price

SN74ABT125PW Datasheet
SN74ABT125PW Application

SN74ABT125PW Replacement
SN74ABT125PW Pdf

SN74ABT125PW Pinout
SN74ABT125PW Image

SN74ABT125PW Picture
SN74ABT125PW In Stock

SN74ABT125PW Distributor
SN74ABT125PW Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC DRIVER HISIDE QUAD POWERSSO24
838
IC DRVR/RCVR 5V RS232 DUAL 16DIP
1
SINGLE OUTPUT DC-DC CONVERTER
6
AUDIO POWER AMPLIFIER
75
IC BUFF DVR LOW V N-INV 20TSSOP
5
IC ANLG FRNT END 48-TQFN
34