The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74ABT2244ANSR

Part No SN74ABT2244ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SO
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
Pricing & Ordering $0.222 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
160+
$0.3160
$50.560
385+
$0.2600
$100.100
600+
$0.2510
$150.600
825+
$0.2430
$200.475
1,065+
$0.2350
$250.275
1,425+
$0.2110
$300.675
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,000 pieces
MOQ: 160 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 12mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 082184-SN74ABT2244ANSR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

The SN74ABT2244ANSR from Texas Instruments is a high-performance, integrated circuit device specifically designed for driving bus lines or buffer memory address registers. It's a highly reliable and efficient product, embodying the quality and performance that Texas Instruments is known for worldwide. This particular product belongs to the SN74ABT series, which is known for its exceptional speed and low power consumption. It features an octal buffer and line driver with 3-state outputs. The 3-state outputs are designed to handle the multipoint transmission lines and bus-oriented systems. The device operates at a wide voltage range of 4.5V to 5.5V, making it versatile and suitable for a broad spectrum of applications. The SN74ABT2244ANSR has a high drive capability of ±48mA, which ensures that it can maintain high speed while driving heavy loads without any compromise in performance. It also features an I/O capacitance of 10pF and a data rate of 200 Mbps, which makes it capable of handling high-speed data transmission. This product is designed with the latest technology to ensure that it provides optimal performance even in the most demanding conditions. In terms of packaging, the SN74ABT2244ANSR comes in a 20-Pin NSOIC package, which is known for its compact size and excellent thermal performance. This package type is also lead-free and RoHS compliant, making it an environmentally friendly choice. Furthermore, this device features a latch-up performance exceeding 500mA per JESD 17, which makes it resilient to abrupt voltage changes. It also has ESD protection exceeding JESD 22 for added safety and durability. The SN74ABT2244ANSR is designed to offer maximum functionality with minimal power consumption. It has a typical quiescent current of 100uA and a low power consumption of 50uA/MHz, which makes it an energy-efficient solution for your system. In conclusion, the SN74ABT2244ANSR from Texas Instruments is a high-quality, high-performance integrated circuit device that is designed to offer optimal functionality, reliability, and efficiency. Whether you're driving bus lines or buffer memory address registers, this device is an excellent choice that offers great value for your investment.