Search
Filters

SN74ABT640DBR

Part No :
SN74ABT640DBR
Manufacturer :
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUS TRANSCEIVER DUAL 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 419 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 029669-SN74ABT640DBR
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The SN74ABT640DBR, offered by Texas Instruments, is a Transceiver, Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-SSOP Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 029669-SN74ABT640DBR
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ABT640DBR
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
SN74ABT640DBR Price

SN74ABT640DBR Datasheet
SN74ABT640DBR Application

SN74ABT640DBR Replacement
SN74ABT640DBR Pdf

SN74ABT640DBR Pinout
SN74ABT640DBR Image

SN74ABT640DBR Picture
SN74ABT640DBR In Stock

SN74ABT640DBR Distributor
SN74ABT640DBR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Unidirectional Configurations
1600
P-Channel 1.8-V (G-S) MOSFET
106
IC OPAMP GP 3KHZ RRO TSOT23-5
300
32,768-word x 8-bit High Speed CMOS Static RAM
237
Microprocessor Supervisory Circuits
1390
IC REG BUCK ADJ 1A 8SOPWRPAD
373
CONN FFC VERT 8POS 0.50MM SMD
200
RF Power Field Effect Transistors
197

Top Sellers