Search
Filters

SN74ABTH25245DWR

Part No : SN74ABTH25245DWR
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS TRANSCEIVER 8BIT 24SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.785
€44.613
60+
€1.510
€90.610
90+
€1.465
€131.812
125+
€1.418
€177.268
160+
€1.373
€219.610
210+
€1.236
€259.522
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 260 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 80mA, 188mA; 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 125337-SN74ABTH25245DWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The SN74ABTH25245DWR, offered by Texas Instruments, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 24-SOIC Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 80mA, 188mA; 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 125337-SN74ABTH25245DWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ABTH25245DWR
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
SN74ABTH25245DWR Price

SN74ABTH25245DWR Datasheet
SN74ABTH25245DWR Application

SN74ABTH25245DWR Replacement
SN74ABTH25245DWR Pdf

SN74ABTH25245DWR Pinout
SN74ABTH25245DWR Image

SN74ABTH25245DWR Picture
SN74ABTH25245DWR In Stock

SN74ABTH25245DWR Distributor
SN74ABTH25245DWR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
3A, 5A, 7.5A Low Dropout Positive Fixed Regulators
606
4-ch Motor Driver for Portable CD players
171
NEGATIVE VOLTAGE HOT SWAP POWER MANAGER
98
Balanced Modulator-Demodulator
9
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
9
FUSE BOARD MNT 4A 32VAC/VDC 0603
500
N-CHANNEL 650V - 0.75omp - 8A TO-220/TO-220FP PowerMesh™II MOSFET
6