Search
Filters

SN74AHC1G125DCKR

IC BUS BUFF TRI-ST N-INV SC70-5
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
835+
$0.060
$50.100
2,225+
$0.045
$100.125
7,320+
$0.041
$300.120
Availability: 73,333 In Stock
This product has a minimum quantity of 835

The SN74AHC1G125DCKR, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a SC-70-5 Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.

Products specifications
Win Source Part Number 029738-SN74AHC1G125DCKR
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SC-70-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Supply Voltage - Operating 2 V to 5.5 V
Current - Output High, Low 8mA, 8mA
Output Type Push-Pull
Number of Bits per Element 1
Number of Elements 1
Logic Type Buffer, Non-Inverting
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 029738-SN74AHC1G125DCKR
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SC-70-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Supply Voltage - Operating 2 V to 5.5 V
Current - Output High, Low 8mA, 8mA
Output Type Push-Pull
Number of Bits per Element 1
Number of Elements 1
Logic Type Buffer, Non-Inverting
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
SN74AHC1G125DCKR Price

SN74AHC1G125DCKR Datasheet
SN74AHC1G125DCKR Application

SN74AHC1G125DCKR Replacement
SN74AHC1G125DCKR Pdf

SN74AHC1G125DCKR Pinout
SN74AHC1G125DCKR Image

SN74AHC1G125DCKR Picture
SN74AHC1G125DCKR In Stock

SN74AHC1G125DCKR Distributor
SN74AHC1G125DCKR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MMIC AMP WIDEBAND MCPH6
10745
SOT23-5 PWM Step-up DC/DC Converter 
2256
OPTOISO 3.75KV GATE DRIVER 8DIP
71318
IC AMP AUDIO PWR 1W MONO 9USMD
3000
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
2500
85 Amps, 30 Volts N-CHANNEL POWER MOSFET
10001
IC 2DRVR/2RCVR RS232 15KV 16SOIC
8673