The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74AHC8541PWR

Part No SN74AHC8541PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
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
Pricing & Ordering $0.299 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
115+
$0.4370
$50.255
280+
$0.3590
$100.520
435+
$0.3470
$150.945
600+
$0.3360
$201.600
770+
$0.3250
$250.250
1,035+
$0.2910
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 27,000 pieces
MOQ: 115 pcs
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
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Win Source Part Number 191328-SN74AHC8541PWR
Popularity Low
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance

Description

The SN74AHC8541PWR is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a 10-bit universal bus transceiver that is designed with 3-state outputs. It is a part of the SN74AHC series, which is known for its high-speed and low-power consumption. The SN74AHC8541PWR is designed to operate from 2V to 5.5V VCC, making it an ideal choice for a wide range of applications. This product also boasts of a wide operating temperature range from -40°C to 85°C, ensuring reliable performance even in extreme conditions. One of the key features of the SN74AHC8541PWR is its ability to drive up to 15 LVTTL loads. This makes it extremely versatile and useful in various applications. It also has a maximum tpd of 5.5 ns, which ensures quick and efficient operation. This product also comes with a latch-up performance that exceeds 250 mA per JESD 17, which is a testament to its robustness and reliability. It also features ESD protection that exceeds JESD 22, ensuring that the product remains safe and secure even when exposed to electrostatic discharges. The SN74AHC8541PWR is designed with a bus hold on data inputs, which eliminates the need for external pullup/pulldown resistors. This not only simplifies the design process but also helps in reducing the overall cost. The SN74AHC8541PWR is packaged in a TSSOP (PW) package, which is known for its compact size and high reliability. This makes it an excellent choice for space-constrained applications. In conclusion, the SN74AHC8541PWR from Texas Instruments is a high-performance, versatile, and reliable product that is designed to offer efficient and reliable operation in a wide range of applications. Whether you are designing a complex digital system or a simple analog circuit, the SN74AHC8541PWR is an excellent choice that offers great performance, versatility, and reliability.