The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74ALVC16244ADGGR

Part No SN74ALVC16244ADGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TSSOP
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
Pricing & Ordering $0.282 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
115+
$0.4370
$50.255
280+
$0.3590
$100.520
435+
$0.3470
$150.945
600+
$0.3360
$201.600
770+
$0.3250
$250.250
1,035+
$0.2910
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,000 pieces
MOQ: 115 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 125372-SN74ALVC16244ADGGR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited

Description

The SN74ALVC16244ADGGR is a high-quality, advanced integrated circuit product from Texas Instruments, a globally renowned leader in semiconductor technology. This product is a high-speed, low-power 16-bit buffer and line driver designed with 3-state outputs. It operates using advanced low-voltage complementary metal-oxide-semiconductor (ALVC) technology, showcasing the company's commitment to innovation and superior performance. One of the significant features of the SN74ALVC16244ADGGR is its ability to operate at a wide range of voltages (1.65 to 3.6V). This makes it versatile and suitable for various applications. It is also equipped with Ioff circuitry, which allows the outputs to be put in the high-impedance state while the device is powered down. This prevents any damaging current backflow into the device. Another notable feature of the SN74ALVC16244ADGGR is its bus hold on data inputs. This eliminates the need for external pullup or pulldown resistors, making it more convenient and efficient to use. The device also has a latch-up performance that exceeds 100mA per JESD 78, Class II, providing a high level of reliability and robustness. The SN74ALVC16244ADGGR comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins. This compact packaging allows for efficient use of space in circuit designs, making it an excellent choice for high-density applications. The device is also RoHS compliant, reflecting Texas Instruments' commitment to producing environmentally friendly products. In terms of performance, the SN74ALVC16244ADGGR boasts a maximum propagation delay of 4.2ns at 3.3V, ensuring high-speed operation. It also has a maximum data rate of 380Mbps, allowing for high data throughput. In summary, the SN74ALVC16244ADGGR from Texas Instruments is a top-tier, highly efficient, and reliable integrated circuit. Its advanced features, coupled with the reputation of Texas Instruments for delivering high-quality products, make it a solid choice for those seeking to optimize their electronic devices and systems. Whether you're an electronics engineer, a hobbyist, or a professional in the field, the SN74ALVC16244ADGGR is a product that can deliver the performance and reliability you need.