The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74F241NSR

Part No SN74F241NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 3-ST DUAL 20SO
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
Pricing & Ordering $1.770 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,090 pieces
MOQ: 23 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 123663-SN74F241NSR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing

Description

The SN74F241NSR is a high-quality, advanced technology product manufactured by Texas Instruments. It is a part of the company’s extensive range of electronic components and is specifically designed to provide exceptional performance in a variety of applications. This product is an OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS and is a member of the SN74F series. The SN74F241NSR has a wide operating voltage range, from 4.5 V to 5.5 V, which makes it compatible with a broad spectrum of electronic devices and systems. It has a maximum operating temperature of 70 degrees Celsius, ensuring that it can withstand high-temperature environments. This product is designed to be surface mounted, making it easy to install in a variety of applications. One of the key features of the SN74F241NSR is its 3-state outputs, which allow it to drive bus lines without bus contention. This means that it can effectively handle multiple inputs and outputs simultaneously, making it ideal for complex electronic systems. Additionally, it has a high drive capability, which ensures that it can deliver high levels of power when needed. The SN74F241NSR is built with the latest technology to ensure high-speed performance. It is designed to provide fast propagation delay times, which means that it can process and transmit signals quickly and efficiently. This makes it perfect for high-speed data transmission applications. Furthermore, the SN74F241NSR is packaged in a 20-SOIC (0.209", 5.30mm Width) with Surface Mount as its mounting type. It has a RoHS status of Lead-free / RoHS Compliant, making it environmentally friendly. In terms of quality and reliability, you can trust the SN74F241NSR as it comes from Texas Instruments, a global leader in semiconductor technology. The company is renowned for its commitment to innovation and quality, and the SN74F241NSR is no exception. Whether you're designing complex electronic systems or simple devices, the SN74F241NSR is a reliable and efficient solution that can meet your needs.