Search
Filters

SN74LVC16244ADL

Part No : SN74LVC16244ADL
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR TRI-ST 16BIT 48SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 122619-SN74LVC16244ADL
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
The SN74LVC16244ADL, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 3.6 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 48-SSOP Tube/Rail.It is composed of 4 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 122619-SN74LVC16244ADL
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC16244ADL
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
SN74LVC16244ADL Price

SN74LVC16244ADL Datasheet
SN74LVC16244ADL Application

SN74LVC16244ADL Replacement
SN74LVC16244ADL Pdf

SN74LVC16244ADL Pinout
SN74LVC16244ADL Image

SN74LVC16244ADL Picture
SN74LVC16244ADL In Stock

SN74LVC16244ADL Distributor
SN74LVC16244ADL Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Advanced Power MOSFET
268
CAP CER 1UF 10V X7R 0603 / Notice for TAIYO YUDEN products
61
IC REG CONV SATELLIT 1OUT 24QFN / Single Output LNB Supply and Control Voltage Regulator with I2C Interface for Advanced Satellite Set-Top Box Designs DiSEqC 2.0 Compatible
294
HEADER BERGSTIK SMT
421
Low Power Quad Driver
23
DIODE ARRAY SBR 200V 20A D2PAK
314
Quad 2−Input Data Selectors / Multiplexers High−Performance Silicon−Gate CMOS | IC SELECTOR/MUX QUAD 2CH 16TSSOP
53

Top Sellers