SN74LVC1G07DCKR

Part No :
SN74LVC1G07DCKR
Manufacturer :
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFF/DVR NON-INVERT SC70-5
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
Unit Price
Ext. Price
35+
$1.6540
$57.890
75+
$1.3710
$102.825
115+
$1.3310
$153.065
155+
$1.2910
$200.105
200+
$1.2500
$250.000
270+
$1.1300
$305.100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 199,840 pieces
MOQ: 35 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 030293-SN74LVC1G07DCKR
Family Name SN74LVC1G07
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, Audio, Sensing & Instrumentation, Portable Devices, Imaging, Video & Vision
Alternative Parts
(Cross-Reference)
74LX1G07C; 74LX1G07CTR;   TC7SZ07FU(BRA); 
The SN74LVC1G07DCKR, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a SC-70-5 Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 030293-SN74LVC1G07DCKR
Family Name SN74LVC1G07
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, Audio, Sensing & Instrumentation, Portable Devices, Imaging, Video & Vision
Alternative Parts
(Cross-Reference)
74LX1G07C; 74LX1G07CTR;   TC7SZ07FU(BRA); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC1G07DCKR
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
SN74LVC1G07DCKR Price

SN74LVC1G07DCKR Datasheet
SN74LVC1G07DCKR Application

SN74LVC1G07DCKR Replacement
SN74LVC1G07DCKR Pdf

SN74LVC1G07DCKR Pinout
SN74LVC1G07DCKR Image

SN74LVC1G07DCKR Picture
SN74LVC1G07DCKR In Stock

SN74LVC1G07DCKR Distributor
SN74LVC1G07DCKR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
MCU 8-bit PIC RISC 32KB Flash 5V 80-Pin TQFP Tray / IC MCU 8BIT 32KB FLASH 80TQFP
222
MOSFET N-CH 240V 700MA SOT223 / Trans MOSFET N-CH Si 240V 0.7A 4-Pin(3+Tab) SOT-223 T/R
200
GaAs PHEMT MMIC LOW NOISE HIGH IP3 AMPLIFIER, 12 - 16 GHz | IC RF AMP VSAT 12GHZ-16GHZ 32QFN
115
M30620MCN-A19FP Mitsubishi
IC OSC TIMER DUAL 2.8MHZ 14-SOIC
1050
3-Terminal Low Current Positive Voltage Regulators
900

Top Sellers