SN74LVC1G07DRLR

Part No :
SN74LVC1G07DRLR
Manufacturer :
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFF/DVR NON-INVERT SOT5
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
Unit Price
Ext. Price
6+
$9.9200
$59.520
13+
$8.2260
$106.938
19+
$7.9840
$151.696
26+
$7.7420
$201.292
34+
$7.5000
$255.000
45+
$6.7750
$304.875
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 60,000 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-5
Win Source Part Number 082400-SN74LVC1G07DRLR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, RF Communications, Communications & Networking, Defence, Military & Aerospace, Portable Devices, Sensing & Instrumentation, Audio, Imaging, Video & Vision
The SN74LVC1G07DRLR, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a SOT-5 Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-5
Win Source Part Number 082400-SN74LVC1G07DRLR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, RF Communications, Communications & Networking, Defence, Military & Aerospace, Portable Devices, Sensing & Instrumentation, Audio, Imaging, Video & Vision
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC1G07DRLR
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
SN74LVC1G07DRLR Price

SN74LVC1G07DRLR Datasheet
SN74LVC1G07DRLR Application

SN74LVC1G07DRLR Replacement
SN74LVC1G07DRLR Pdf

SN74LVC1G07DRLR Pinout
SN74LVC1G07DRLR Image

SN74LVC1G07DRLR Picture
SN74LVC1G07DRLR In Stock

SN74LVC1G07DRLR Distributor
SN74LVC1G07DRLR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DDR4-2400 512Mx16 (8Gb) Ind
323
1.0W ZENER DIODE | DIODE ZENER 1.3W DO41
1000
2-channel 16-Gbps 2: 1/1: 2 differential mux/demux 20-VQFN -40 to 105
CMC 100UH 900MA 2LN 40KOHM SMD
111
CAP ALUM POLY 56UF 20% 80V T/H
205
Advanced Process Technology Ultra Low On-Resistance
1010
IC AMP LIMITING SFP 10-UMAX
2900

Top Sellers