Search
Filters

SY10E112JI

Part No : SY10E112JI
Manufacturer : Microchip Technology
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR 4BIT N-INVERT 28PLCC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,128 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 110236-SY10E112JI
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The SY10E112JI, offered by Microchip Technology, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a -4.2 V to -5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 28-PLCC (11.5x11.5) Tube/Rail.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 110236-SY10E112JI
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SY10E112JI
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
SY10E112JI Price

SY10E112JI Datasheet
SY10E112JI Application

SY10E112JI Replacement
SY10E112JI Pdf

SY10E112JI Pinout
SY10E112JI Image

SY10E112JI Picture
SY10E112JI In Stock

SY10E112JI Distributor
SY10E112JI Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
FUSE BOARD MNT 750MA 32VDC 0402
1377
Filterless High Efficiency Mono 3 W Class-D Audio Amplifier
IC REG LINEAR 2.8V 300MA SOT23-5
2500
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV OPEN COLL 8DIP GW
489
IC REG LDO 5V 0.1A SOT23-5
4044

Top Sellers