Search
Filters

TC74LCX541FT(EL)

Part No :
TC74LCX541FT(EL)
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFF/DVR 8BIT LOW V 20TSSOP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Digi-Reel
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 112408-TC74LCX541FT(EL)
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics
Quantity per package 1
Alternative Parts
(Cross-Reference)
SN74LVC541APWR;  74LVC541ATTR; 74LVCH2541APG9; 
The TC74LCX541FT(EL), offered by Toshiba Semiconductor and Storage, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-TSSOP Digi-Reel.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Digi-Reel
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 112408-TC74LCX541FT(EL)
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics
Quantity per package 1
Alternative Parts
(Cross-Reference)
SN74LVC541APWR;  74LVC541ATTR; 74LVCH2541APG9; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC74LCX541FT(EL)
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
TC74LCX541FT(EL) Price

TC74LCX541FT(EL) Datasheet
TC74LCX541FT(EL) Application

TC74LCX541FT(EL) Replacement
TC74LCX541FT(EL) Pdf

TC74LCX541FT(EL) Pinout
TC74LCX541FT(EL) Image

TC74LCX541FT(EL) Picture
TC74LCX541FT(EL) In Stock

TC74LCX541FT(EL) Distributor
TC74LCX541FT(EL) Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14TSSOP
11
5.0V 512K x 8 CMOS SRAM
350
Driver 1.2A 4-OUT Low Side H Brdg Inv 16-Pin SOIC W Tube / IC DRIVER MOSF QUAD 1.2A 16-SOIC
10
Stellaris® LM3S2276 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
112
DIODE ARRAY GP 80V 100MA SMD3
7858
IC FPGA 74 I/O 84PLCC
2
2Kx8 Dual-Port Static RAM
12

Top Sellers