Search
Filters

TC7SET125FU,LJ

Part No :
TC7SET125FU,LJ
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFF NON-INVERT 5.5V USV
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 245,650 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package USV
Win Source Part Number 096609-TC7SET125FU,LJ
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
The TC7SET125FU,LJ, offered by Toshiba Semiconductor and Storage, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a USV Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package USV
Win Source Part Number 096609-TC7SET125FU,LJ
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7SET125FU,LJ
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
TC7SET125FU,LJ Price

TC7SET125FU,LJ Datasheet
TC7SET125FU,LJ Application

TC7SET125FU,LJ Replacement
TC7SET125FU,LJ Pdf

TC7SET125FU,LJ Pinout
TC7SET125FU,LJ Image

TC7SET125FU,LJ Picture
TC7SET125FU,LJ In Stock

TC7SET125FU,LJ Distributor
TC7SET125FU,LJ Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Silicon N-Channel MOS FET
2100
TVS DIODE 25.6VWM 41.4VC DO204AC / TVS Diode Single Uni-Dir 25.6V 600W 2-Pin DO-15 T/R
170
-5V INVERTING, NEGATIVE OUTPUT CURRENT-MODE PWM REGULATOR
7408
TRANS PREBIAS NPN 0.2W SOT23-3
36610
FIXED IND 10UH 120MA 500 MOHM
600
PowerMOS transistor TOPFET high side switch
1

Top Sellers