Search
Filters

MC100E136FNG

Part No :
MC100E136FNG
Manufacturer :
Catalog :
Logic - Counters,Dividers
Description :
IC COUNTER U/D 6BIT UNIV 28-PLCC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,230 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 37
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 127768-MC100E136FNG
Case / Package 28-PLCC (11.51x11.51)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C
Supply Voltage - Operating 4.2 V to 5.7 V
Trigger Type Positive Edge
Count Rate 650MHz
Timing Synchronous
Reset Asynchronous
Number of Bits per Element 6
Number of Elements 1
Direction Up, Down
Logic Type Binary Counter
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Integrated Circuits
ON Semiconductor MC100E136FNG is available at WIN SOURCE. Please review product page below for detailed information, including MC100E136FNG price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC100E136FNG to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Quantity per package 37
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 127768-MC100E136FNG
Case / Package 28-PLCC (11.51x11.51)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C
Supply Voltage - Operating 4.2 V to 5.7 V
Trigger Type Positive Edge
Count Rate 650MHz
Timing Synchronous
Reset Asynchronous
Number of Bits per Element 6
Number of Elements 1
Direction Up, Down
Logic Type Binary Counter
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC100E136FNG
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
MC100E136FNG Price

MC100E136FNG Datasheet
MC100E136FNG Application

MC100E136FNG Replacement
MC100E136FNG Pdf

MC100E136FNG Pinout
MC100E136FNG Image

MC100E136FNG Picture
MC100E136FNG In Stock

MC100E136FNG Distributor
MC100E136FNG Logic - Counters,Dividers

Image
Mfr.Part No
Description
Stock
Dual 64-and 256-Position I2C Nonvolatile Memory Digital Potentiometers
123
2-Electrode 8.0T6 mm High Surge
450
2-Mbit (128K x 18) Flow-through SRAM with NoBL™ Architecture
5
Part numbers for the chip have fields that identify the specific part. | IC MCU 32BIT 128KB FLASH 32QFN
1
PROTECTOR DUAL SYMMETRI
20
MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 256KB FLASH 112LQFP
622
250MHz, Rail-to-Rail Output CMOS Operational Amplifier
52

Top Sellers