Search
Filters

MC14029BDR2G

Part No :
MC14029BDR2G
Manufacturer :
Catalog :
Logic - Counters,Dividers
Description :
IC COUNTER BIN/DEC U/D 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 955 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 10MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022565-MC14029BDR2G
ON Semiconductor MC14029BDR2G is available at WIN SOURCE. Please review product page below for detailed information, including MC14029BDR2G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC14029BDR2G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 10MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022565-MC14029BDR2G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC14029BDR2G
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
MC14029BDR2G Price

MC14029BDR2G Datasheet
MC14029BDR2G Application

MC14029BDR2G Replacement
MC14029BDR2G Pdf

MC14029BDR2G Pinout
MC14029BDR2G Image

MC14029BDR2G Picture
MC14029BDR2G In Stock

MC14029BDR2G Distributor
MC14029BDR2G Logic - Counters,Dividers

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 1MHZ 8SOIC
372
N-Channel Enhancement Mode Field Effect Transistor
106
IC REG SWITCHD CAP 1.8V 10MSOP
81
0.8 & 1.0 AMP POSITIVE VOLTAGE REGULATORS
166
IC DELAY LINE 5TAP 50NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 10ns ABS 50ns MAX 8-Pin SOIC N T/R
8
Micropower, 2-Channel, 125 kSPS, 12-Bit ADC in 8-Lead MSOP
94
IGBT 600V 23A 25W TO220
950

Top Sellers