Search
Filters

MM74HC4040N

Part No :
MM74HC4040N
Catalog :
Logic - Counters,Dividers
Description :
IC COUNTER BINARY 12ST 16-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 63 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 132300-MM74HC4040N
Fairchild/ON Semiconductor MM74HC4040N is available at WIN SOURCE. Please review product page below for detailed information, including MM74HC4040N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74HC4040N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 132300-MM74HC4040N
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74HC4040N
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
MM74HC4040N Price

MM74HC4040N Datasheet
MM74HC4040N Application

MM74HC4040N Replacement
MM74HC4040N Pdf

MM74HC4040N Pinout
MM74HC4040N Image

MM74HC4040N Picture
MM74HC4040N In Stock

MM74HC4040N Distributor
MM74HC4040N Logic - Counters,Dividers

Image
Mfr.Part No
Description
Stock
IC GATE XOR 4CH 2-INP 14-TSSOP
47
DIODE GEN PURP 200V 1A PMDS
117
ULTRA LOW CAPACITANCE TVS ARRAY
282
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
17
High Efficiency, Synchronous, Step-down (Buck) Controllers
6
SEMICONDUCTOR | DIODE ZENER 39V 225MW SOT23-3
600
CardMan® [email protected] | IC 8051 MCU W/SMART CARD 32VQFP
129
IC DAC 10BIT PAR DL 64VQFN
250

Top Sellers