We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

IDT723641L20PF

Part No : IDT723641L20PF
Catalog : Logic - FIFOs Memory
Description : IC FIFO SYNC 1024X36 120-TQFP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 99 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Status Obsolete(EOL)
Memory Size 36K (1K x 36)
Purpose Synchronous
Data Rate 50MHz
Access Time 13ns
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Supply (Max) 400μA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 120-TQFP (14x14)
Win Source Part Number 141119-IDT723641L20PF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
IDT, Integrated Device Technology Inc IDT723641L20PF is available at WIN SOURCE. Please review product page below for detailed information, including IDT723641L20PF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IDT723641L20PF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Status Obsolete(EOL)
Memory Size 36K (1K x 36)
Purpose Synchronous
Data Rate 50MHz
Access Time 13ns
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Supply (Max) 400μA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 120-TQFP (14x14)
Win Source Part Number 141119-IDT723641L20PF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IDT723641L20PF
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
IDT723641L20PF Price

IDT723641L20PF Datasheet
IDT723641L20PF Application

IDT723641L20PF Replacement
IDT723641L20PF Pdf

IDT723641L20PF Pinout
IDT723641L20PF Image

IDT723641L20PF Picture
IDT723641L20PF In Stock

IDT723641L20PF Distributor
IDT723641L20PF Logic - FIFOs Memory

Image
Mfr.Part No
Description
Stock
HIGH NOISE REDUCTION, 15 Mbps CMOS OUTPUT TYPE 8-PIN SSOP PHOTOCOUPLER
115
FIXED IND 220UH 700MA 360 MOHM
99
HiperFET Power MOSFETs Q3-Class | MOSFET N-CH 1000V 32A TO-264
8-Port T1/E1/J1 Transceiver
IC REG LDO 2.9V 0.15A SC70-5
166
8M-BIT [1Mx8/512K x16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
34