Search
Filters

74AUP2G79GD,125

Part No :
74AUP2G79GD,125
Manufacturer :
NXP
Catalog :
Logic - Flip Flops
Description :
IC D-TYPE POS TRG DUAL 8XSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 1
Max Frequency 309MHz
Max Propagation Delay @ V, Max CL 5.8ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent 500nA
Input Capacitance 0.6pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-XFDFN
Win Source Part Number 108917-74AUP2G79GD,125
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
NXP 74AUP2G79GD,125 is available at WIN SOURCE. Please review product page below for detailed information, including 74AUP2G79GD,125 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74AUP2G79GD,125 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 1
Max Frequency 309MHz
Max Propagation Delay @ V, Max CL 5.8ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent 500nA
Input Capacitance 0.6pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-XFDFN
Win Source Part Number 108917-74AUP2G79GD,125
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74AUP2G79GD,125
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
74AUP2G79GD,125 Price

74AUP2G79GD,125 Datasheet
74AUP2G79GD,125 Application

74AUP2G79GD,125 Replacement
74AUP2G79GD,125 Pdf

74AUP2G79GD,125 Pinout
74AUP2G79GD,125 Image

74AUP2G79GD,125 Picture
74AUP2G79GD,125 In Stock

74AUP2G79GD,125 Distributor
74AUP2G79GD,125 Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
-5V/Adjustable, Negative-Output,Inverting, Current-mode PWM Regulators
5
IC TXRX INFRARED IRDA 8-SOIC
132
NPN Silicon Germanium RF Transistor
93
USB HOST CHARGER IDENTIFICATION
93

Top Sellers