Search
Filters

74LCX112MTC

Part No :
74LCX112MTC
Catalog :
Logic - Flip Flops
Description :
IC JK TYPE NEG TRG DUAL 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 253 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 7.5ns @ 3.3V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 7pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 006998-74LCX112MTC
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Quantity per package 2,350
Fairchild/ON Semiconductor 74LCX112MTC is available at WIN SOURCE. Please review product page below for detailed information, including 74LCX112MTC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74LCX112MTC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 7.5ns @ 3.3V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 7pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 006998-74LCX112MTC
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Quantity per package 2,350
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LCX112MTC
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
74LCX112MTC Price

74LCX112MTC Datasheet
74LCX112MTC Application

74LCX112MTC Replacement
74LCX112MTC Pdf

74LCX112MTC Pinout
74LCX112MTC Image

74LCX112MTC Picture
74LCX112MTC In Stock

74LCX112MTC Distributor
74LCX112MTC Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
650 V power Schottky silicon carbide diode | DIODE SCHOTTKY 650V 6A TO220AC
87
IC ADC 8-BIT 188KSPS 16-QSOP
133
IC SUPERVISOR 1 CHANNEL SC70-3 / Micropower Voltage Supervisors
300
IC LATCH OCTAL D-TYPE 3ST 20-DIP
100
TVS DIODE 58VWM 93.6VC SMB
1800
IC CLK MULTIPLXR 2:10 2GHZ 44MLF
50
IC CTRLR PWM QUASI-RESON 8DSO
79

Top Sellers