Search
Filters

74LVT32374EC,557

Part No :
74LVT32374EC,557
Manufacturer :
NXP
Catalog :
Logic - Flip Flops
Description :
IC D-TYPE POS TRG QUAD 96LFBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 366 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 240μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 96-LFBGA
Win Source Part Number 135219-74LVT32374EC,557
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
NXP 74LVT32374EC,557 is available at WIN SOURCE. Please review product page below for detailed information, including 74LVT32374EC,557 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74LVT32374EC,557 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 240μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 96-LFBGA
Win Source Part Number 135219-74LVT32374EC,557
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVT32374EC,557
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
74LVT32374EC,557 Price

74LVT32374EC,557 Datasheet
74LVT32374EC,557 Application

74LVT32374EC,557 Replacement
74LVT32374EC,557 Pdf

74LVT32374EC,557 Pinout
74LVT32374EC,557 Image

74LVT32374EC,557 Picture
74LVT32374EC,557 In Stock

74LVT32374EC,557 Distributor
74LVT32374EC,557 Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
12-Bit Rail-to-Rail Micropower DAC with Clear Input
130
IC REG LDO ADJ 0.1A 10MSOP
46
QRW 40A single output series | DC DC CONVERTER 1.2V 48W
5
IC OPAMP GP 16MHZ TO99-8
514
Dual 550kHz Synchronous 2-Phase Switching Regulator Controller
2

Top Sellers