We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

74VHCT574AM

Part No : 74VHCT574AM
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,320 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 076547-74VHCT574AM
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Quantity per package 1,080
Alternative Parts
(Cross-Reference)
SN74AHCT574DWR;  74VHCT574AMTR;  MC74VHCT574ADWR2G; 
Fairchild/ON Semiconductor 74VHCT574AM is available at WIN SOURCE. Please review product page below for detailed information, including 74VHCT574AM price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74VHCT574AM to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 076547-74VHCT574AM
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Quantity per package 1,080
Alternative Parts
(Cross-Reference)
SN74AHCT574DWR;  74VHCT574AMTR;  MC74VHCT574ADWR2G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74VHCT574AM
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
74VHCT574AM Price

74VHCT574AM Datasheet
74VHCT574AM Application

74VHCT574AM Replacement
74VHCT574AM Pdf

74VHCT574AM Pinout
74VHCT574AM Image

74VHCT574AM Picture
74VHCT574AM In Stock

74VHCT574AM Distributor
74VHCT574AM Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 4KB FLASH 20TVSOP
20
IC TRANSCEIVER FULL 4/5 28SSOP
123
IC REG LDO 2.5V 0.15A SOT23-5
154
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
229
IC LED DRIVER OFFL DIM 1A 14SOIC
212
Non-Zero Cross type DIP 8pin Triac output SSR
264
LED YELLOW CLEAR 2SMD R/A
300
ultra LOW CAPACITA NCE TVS ARRAY
375