Search
Filters

CD4013BM96G4

Part No : CD4013BM96G4
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG DUAL 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 21,385 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 102005-CD4013BM96G4
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Texas Instruments CD4013BM96G4 is available at WIN SOURCE. Please review product page below for detailed information, including CD4013BM96G4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD4013BM96G4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 102005-CD4013BM96G4
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4013BM96G4
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
CD4013BM96G4 Price

CD4013BM96G4 Datasheet
CD4013BM96G4 Application

CD4013BM96G4 Replacement
CD4013BM96G4 Pdf

CD4013BM96G4 Pinout
CD4013BM96G4 Image

CD4013BM96G4 Picture
CD4013BM96G4 In Stock

CD4013BM96G4 Distributor
CD4013BM96G4 Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 4MHZ 8DIP
1516
5 V, SUPER MINIMOLD SILICON MMIC MEDIUM OUTPUT POWER AMPLIFIER
156
DGTL ISO 5KV 2CH GATE DVR 16SOIC
501
ULTRA-MINIATURE PC BOARD TYPE POWER RELAY | RELAY GEN PURPOSE SPST 10A 12V
150
DC DC CONVERTER 5V
1
CAP FILM 0.012UF 5% 250VDC 1913
530
High Efficiency White LED Driver
75

Top Sellers