The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DM74ALS874BNT

Part No DM74ALS874BNT
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 24DIP
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
Pricing & Ordering $1.642 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9790
$51.454
62+
$1.6240
$100.688
96+
$1.5730
$151.008
132+
$1.5220
$200.904
170+
$1.4710
$250.070
228+
$1.3190
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 464 pieces
MOQ: 26 pcs
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
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 4
Max Frequency 30MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 21mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Dimension 24-DIP (0.300", 7.62mm)
Win Source Part Number 203293-DM74ALS874BNT
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited

Description

The Fairchild/ON Semiconductor 203293-DM74ALS874BNT is a D-type tri-state non-inverted output IC. It has a maximum propagation delay of 14ns at 5V and 50pF. The IC has two elements with four bits per element. It operates at a supply voltage range of 4.5V to 5.5V and has a maximum frequency of 30MHz. The IC is mounted through a hole and comes in a 24-DIP dimension package. The purpose of the IC is to provide master reset functionality. It is considered obsolete (EOL) and has a medium popularity rating in the market. The fake threat in the open market is 56%, and the supply and demand status is limited.