Search
Filters

MC74AC574DWR2G

Part No :
MC74AC574DWR2G
Manufacturer :
Catalog :
Logic - Flip Flops
Description :
IC D-TYPE POS TRG SNGL 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 223 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 109681-MC74AC574DWR2G
ON Semiconductor MC74AC574DWR2G is available at WIN SOURCE. Please review product page below for detailed information, including MC74AC574DWR2G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC74AC574DWR2G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 109681-MC74AC574DWR2G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74AC574DWR2G
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
MC74AC574DWR2G Price

MC74AC574DWR2G Datasheet
MC74AC574DWR2G Application

MC74AC574DWR2G Replacement
MC74AC574DWR2G Pdf

MC74AC574DWR2G Pinout
MC74AC574DWR2G Image

MC74AC574DWR2G Picture
MC74AC574DWR2G In Stock

MC74AC574DWR2G Distributor
MC74AC574DWR2G Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC FPGA 576 I/O 1152FCBGA
13
12 CH 30KV 2.8V LOW VOLTAGE CAP.
300
Super high dense cell design for low RDS(ON).
232
DGTL ISO 2.5KV GEN PURP 16SOIC
4947
CONVERTER DC/DC 2V 6W OUT
17
300mA CMOS Linear Regulator
1656
Standard Recovery Diodes Generation 2 DO-5 (Stud Version), 95 A
1

Top Sellers