Search
Filters

MC74LCX16374DTG

Part No : MC74LCX16374DTG
Manufacturer : ON Semiconductor
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG DUAL 48TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,974 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 7pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 124845-MC74LCX16374DTG
ON Semiconductor MC74LCX16374DTG is available at WIN SOURCE. Please review product page below for detailed information, including MC74LCX16374DTG price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC74LCX16374DTG to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 7pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 124845-MC74LCX16374DTG
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74LCX16374DTG
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
MC74LCX16374DTG Price

MC74LCX16374DTG Datasheet
MC74LCX16374DTG Application

MC74LCX16374DTG Replacement
MC74LCX16374DTG Pdf

MC74LCX16374DTG Pinout
MC74LCX16374DTG Image

MC74LCX16374DTG Picture
MC74LCX16374DTG In Stock

MC74LCX16374DTG Distributor
MC74LCX16374DTG Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC MOSFET DRIVER VR12.5 8DFN
30144
8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 20TSSOP
1
IC DAC 12BIT 5V LP SER 8-DIP
IC REG CTRLR BUCK 32QFN
34
IC OPAMP GP 8DIP
46
12A High Efficiency Synchronous Point of Load Buck Regulator
150

Top Sellers