Search
Filters

MC74LVX574DTG

Part No : MC74LVX574DTG
Manufacturer : ON Semiconductor
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 308 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 75MHz
Max Propagation Delay @ V, Max CL 16.7ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 136208-MC74LVX574DTG
ON Semiconductor MC74LVX574DTG is available at WIN SOURCE. Please review product page below for detailed information, including MC74LVX574DTG price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC74LVX574DTG to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 75MHz
Max Propagation Delay @ V, Max CL 16.7ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 136208-MC74LVX574DTG
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74LVX574DTG
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
MC74LVX574DTG Price

MC74LVX574DTG Datasheet
MC74LVX574DTG Application

MC74LVX574DTG Replacement
MC74LVX574DTG Pdf

MC74LVX574DTG Pinout
MC74LVX574DTG Image

MC74LVX574DTG Picture
MC74LVX574DTG In Stock

MC74LVX574DTG Distributor
MC74LVX574DTG Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC OPAMP INSTR 1.3MHZ 8SOIC
3742
IC REG BUCK ADJ QD SYNC 16QFN
4
Built in Biasing Circuit MOS FET IC UHF/VHF RF Amplifier
300
MotionTracking Device 24-Pin QFN
1738
UP TO 5A ULDO LINEAR REGULATOR
1
5-Pin Voltage Supervisors with Adjustable Power-On Reset, Dual Voltage Monitoring or Watchdog Timer Capability
1800
TRANS PNP 40V 0.2A SOT23-3
350