SN74LVC2G74DCUR

Part No :
SN74LVC2G74DCUR
Manufacturer :
Catalog :
Logic - Flip Flops
Description :
IC D-TYPE POS TRG SNGL US8 / Flip Flop D-Type Pos-Edge 1-Element 8-Pin VSSOP T/R
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
170+
$0.2950
$50.150
410+
$0.2450
$100.450
635+
$0.2380
$151.130
870+
$0.2310
$200.970
1,120+
$0.2240
$250.880
1,480+
$0.2030
$300.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,200 pieces
MOQ: 170 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 200MHz
Max Propagation Delay @ V, Max CL 4.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 007237-SN74LVC2G74DCUR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Family Name SN74LVC2G74
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
74LVC2G74DC-Q100H; TC7WZ74FK(BRA,F); TC7WZ74FK(T5RSONY) ; TC7WZ74FK(TE85L); 
Texas Instruments SN74LVC2G74DCUR is available at WIN SOURCE. Please review product page below for detailed information, including SN74LVC2G74DCUR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LVC2G74DCUR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 200MHz
Max Propagation Delay @ V, Max CL 4.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 007237-SN74LVC2G74DCUR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Family Name SN74LVC2G74
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
74LVC2G74DC-Q100H; TC7WZ74FK(BRA,F); TC7WZ74FK(T5RSONY) ; TC7WZ74FK(TE85L); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC2G74DCUR
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
SN74LVC2G74DCUR Price

SN74LVC2G74DCUR Datasheet
SN74LVC2G74DCUR Application

SN74LVC2G74DCUR Replacement
SN74LVC2G74DCUR Pdf

SN74LVC2G74DCUR Pinout
SN74LVC2G74DCUR Image

SN74LVC2G74DCUR Picture
SN74LVC2G74DCUR In Stock

SN74LVC2G74DCUR Distributor
SN74LVC2G74DCUR Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC D-TYPE LATCH DL 3-ST SC70-6
276
LOW-VOLTAGE 20-BIT FET BUS SWITCH
95
Surface Mount Schottky Power Rectifier
825
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
1500
IC MUX/DEMUX QUAD 1X1 14TSSOP
11
TRIMMER 20 OHM 0.125W SMD
150
32 Mbit (4Mb x8 or 2Mb x16, Boot Block) 3V Supply Flash Memory
IC MCU 32BIT 32KB FLASH 20WLCSP
248
Integrated Silicon Pressure Sensor On-Chip Signal Conditioned, Temperature Compensated and Calibrated

Top Sellers