Search
Filters

74AHC1GU04GV,125

IC INVERTER 5TSOP
Manufacturer: NXP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 7,003 In Stock
The NXP 74AHC1GU04GV,125 provides 1 independent Inverter, which is supplied in specified 5-TSOP with SC-74A, SOT-753 dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of 74AHC1GU04GV,125 is 7ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.4 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SC-74A, SOT-753
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108046-74AHC1GU04GV,125
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.4 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SC-74A, SOT-753
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108046-74AHC1GU04GV,125
74AHC1GU04GV,125 Price

74AHC1GU04GV,125 Datasheet
74AHC1GU04GV,125 Application

74AHC1GU04GV,125 Replacement
74AHC1GU04GV,125 Pdf

74AHC1GU04GV,125 Pinout
74AHC1GU04GV,125 Image

74AHC1GU04GV,125 Picture
74AHC1GU04GV,125 In Stock

74AHC1GU04GV,125 Distributor
74AHC1GU04GV,125 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MONITOR AMPLIFIER
234
Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits
9970