74AUP1G86GW-Q100H

Part No :
74AUP1G86GW-Q100H
Manufacturer :
NXP
Catalog :
Logic - Gates and Inverters
Description :
IC GATE XOR 1CH 2-INP 5TSSOP
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
Unit Price
Ext. Price
4+
$13.3450
$53.380
10+
$11.1100
$111.100
14+
$10.7910
$151.074
20+
$10.4720
$209.440
25+
$10.1520
$253.800
33+
$9.1950
$303.435
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,170 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 7.1ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 128119-74AUP1G86GW-Q100H
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The NXP 74AUP1G86GW-Q100H provides 1 independent XOR (Exclusive OR), which is supplied in specified 5-TSSOP with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 0.8 V to 3.6 V and a specified temperature range of -40°C to 125°C. The max propagation delay of 74AUP1G86GW-Q100H is 7.1ns @ 3.3V, 30pF. Its quiescent current is typically only 0.5μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 7.1ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 128119-74AUP1G86GW-Q100H
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74AUP1G86GW-Q100H
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
74AUP1G86GW-Q100H Price

74AUP1G86GW-Q100H Datasheet
74AUP1G86GW-Q100H Application

74AUP1G86GW-Q100H Replacement
74AUP1G86GW-Q100H Pdf

74AUP1G86GW-Q100H Pinout
74AUP1G86GW-Q100H Image

74AUP1G86GW-Q100H Picture
74AUP1G86GW-Q100H In Stock

74AUP1G86GW-Q100H Distributor
74AUP1G86GW-Q100H Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
WIDEBAND, LOW-DISTORTION FULLY DIFFERENTIAL AMPLIFIERS | IC OPAMP DIFF 1 CIRCUIT 8SOIC
432
MOSFET N-CH 150V 4.5A 8SOIC
4090
SURFACE MOUNT TRANSIENT (VOLTAGE SUPPRESSOR VOLTAGE - 5.0 to 220 Volts 1500 Watt Peak Power Pulse)
650
IC LED DRIVER RGLTR DIM 1A 8WSON / 60-W Common Anode-Capable Constant Current Buck LED Driver Requires No External Current Sensing Resistor
5
IC SELECTOR/MUX QUAD 1-2 16SO
947
DIODE SCHOTTKY 40A 100V ITO220AB / Diode Schottky 100V 40A 3-Pin(3+Tab) ITO-220AB Tube
189
8-BIT Flash 8 Mhz Microcontroller PQFP32
IC D-CAP CTRLR SYNC BUCK 40VQFN
3200

Top Sellers