Search
Filters

74HCT1G86GW,125

Part No : 74HCT1G86GW,125
Manufacturer : NXP
Catalog : Logic - Gates and Inverters
Description : IC GATE XOR 1CH 2-INP 5-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,235 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 2mA, 2mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 13ns @ 4.5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 113870-74HCT1G86GW,125
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The NXP 74HCT1G86GW,125 provides 1 independent XOR (Exclusive OR), which is supplied in specified 5-TSSOP with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of 74HCT1G86GW,125 is 13ns @ 4.5V, 50pF. Its quiescent current is typically only 20μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 2mA, 2mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 13ns @ 4.5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 113870-74HCT1G86GW,125
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74HCT1G86GW,125
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
74HCT1G86GW,125 Price

74HCT1G86GW,125 Datasheet
74HCT1G86GW,125 Application

74HCT1G86GW,125 Replacement
74HCT1G86GW,125 Pdf

74HCT1G86GW,125 Pinout
74HCT1G86GW,125 Image

74HCT1G86GW,125 Picture
74HCT1G86GW,125 In Stock

74HCT1G86GW,125 Distributor
74HCT1G86GW,125 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
VFD Driver/Controller IC with Character RAM
711
3.5V OPERATION SILICON RF POWER MOSFET FOR GSM1800 TRANSMISSION AMPLIFIERS
16
MULTI-CHANNEL 12-BIT TO DIGITAL
625
IC SWITCH SPST 8SOIC
930
IC LI-ION PWR MGMT 1CELL 56QFN
160
SENSOR TEMPERATURE SMBUS 8SOIC
183
Silicon Controlled Rectifiers
12

Top Sellers