Search
Filters

74LV04D,118

Part No : 74LV04D,118
Manufacturer : NXP
Catalog : Logic - Gates and Inverters
Description : IC HEX INVERTER 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,446 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3 V to 0.8 V
Logic Level - High 0.9 V to 2 V
Max Propagation Delay @ V, Max CL 8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 102218-74LV04D,118
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The NXP 74LV04D,118 provides 6 independent Inverter, which is supplied in specified 14-SO with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 1 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of 74LV04D,118 is 8ns @ 3.3V, 50pF. Its quiescent current is typically only 40μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3 V to 0.8 V
Logic Level - High 0.9 V to 2 V
Max Propagation Delay @ V, Max CL 8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 102218-74LV04D,118
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LV04D,118
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
74LV04D,118 Price

74LV04D,118 Datasheet
74LV04D,118 Application

74LV04D,118 Replacement
74LV04D,118 Pdf

74LV04D,118 Pinout
74LV04D,118 Image

74LV04D,118 Picture
74LV04D,118 In Stock

74LV04D,118 Distributor
74LV04D,118 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC MPU RESET MON 2.93V SOT-23
910
IC DISTRIBUTION SW 1.2A 6-MLF
369
12V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controller
1
DIODE ZENER 33V 700MW SFLAT
300
IC MCU 16BIT 256KB FLASH 100LQFP
7
IC CHRG MGMT LI-ION/POL 20WLCSP
800
Micropower, 500mA Low Noise CMOS LDO Regulator
567
IC GATE NAND 4CH 2-INP 14-SO
20

Top Sellers