Search
Filters

74LV14PW,118

Part No :
74LV14PW,118
Manufacturer :
NXP
Catalog :
Logic - Gates and Inverters
Description :
IC HEX INV SCHMITT TRIG 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.4 V to 3.85 V
Max Propagation Delay @ V, Max CL 15ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 102323-74LV14PW,118
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The NXP 74LV14PW,118 provides 6 independent Inverter, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 1 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of 74LV14PW,118 is 15ns @ 3.3V, 50pF. Its quiescent current is typically only 40μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.4 V to 3.85 V
Max Propagation Delay @ V, Max CL 15ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 102323-74LV14PW,118
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LV14PW,118
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
74LV14PW,118 Price

74LV14PW,118 Datasheet
74LV14PW,118 Application

74LV14PW,118 Replacement
74LV14PW,118 Pdf

74LV14PW,118 Pinout
74LV14PW,118 Image

74LV14PW,118 Picture
74LV14PW,118 In Stock

74LV14PW,118 Distributor
74LV14PW,118 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
N-Channel Silicon MOSFET
5400
IC OPAMP GP 2MHZ RRO 8SOIC
314
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER | IC SNG RS-232 DVR/RCVR 16-SSOP
31
Easy paralleling due to the positive temperature coefficient of the on-state voltage | IGBT 1200V 20A 85W TO220
Silicon Switching Diode Array (For high-speed switching applications Electrical insulated diodes)
600

Top Sellers