Search
Filters

74LVCE1G06FZ4-7

Part No : 74LVCE1G06FZ4-7
Manufacturer : Diodes Incorporated
Catalog : Logic - Gates and Inverters
Description : IC INV GATE 1INPUT DFN1410-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 57,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 1.4 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 2.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 007271-74LVCE1G06FZ4-7
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
The Diodes Incorporated 74LVCE1G06FZ4-7 provides 1 independent Inverter, which is supplied in specified X2-DFN1410-6 with 6-XFDFN dimension. The device is designed for operation with a power supply range of 1.4 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of 74LVCE1G06FZ4-7 is 2.7ns @ 5V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 1.4 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 2.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 007271-74LVCE1G06FZ4-7
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVCE1G06FZ4-7
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
74LVCE1G06FZ4-7 Price

74LVCE1G06FZ4-7 Datasheet
74LVCE1G06FZ4-7 Application

74LVCE1G06FZ4-7 Replacement
74LVCE1G06FZ4-7 Pdf

74LVCE1G06FZ4-7 Pinout
74LVCE1G06FZ4-7 Image

74LVCE1G06FZ4-7 Picture
74LVCE1G06FZ4-7 In Stock

74LVCE1G06FZ4-7 Distributor
74LVCE1G06FZ4-7 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC PWR RELAY 7NPN 1:1 16DIP
2586
HIGH EFFICIENCY DIODE STACK (SWITCHING TYPE POWER SUPPLY APPLICATION)
4
MOSFET N-CH 150V 102A TO-247
6500
Industrial Current/Voltage Output Driver with Programmable Ranges | IC INST AMP 1 CIRCUIT 32LFCSP
16-Bit I/O Expander with Serial Interface
26
DIODE, ZENER, 13V, 200MW, 2%, SO
6900
EasyPIM module with Trench/Fieldstopp IGBT3 and Emitter Controlled 3 diode and NTC
DIODE ZENER 800MW SMF DO219
300

Top Sellers