Search
Filters

74LVX04MTR

Part No :
74LVX04MTR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC HEX INVERTER LO VOLT 14-SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.8 V
Logic Level - High 1.5 V to 2.4 V
Max Propagation Delay @ V, Max CL 9.7ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 116689-74LVX04MTR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The STMicroelectronics 74LVX04MTR provides 6 independent Inverter, which is supplied in specified 14-SO with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 3.6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of 74LVX04MTR is 9.7ns @ 3.3V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.8 V
Logic Level - High 1.5 V to 2.4 V
Max Propagation Delay @ V, Max CL 9.7ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 116689-74LVX04MTR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVX04MTR
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
74LVX04MTR Price

74LVX04MTR Datasheet
74LVX04MTR Application

74LVX04MTR Replacement
74LVX04MTR Pdf

74LVX04MTR Pinout
74LVX04MTR Image

74LVX04MTR Picture
74LVX04MTR In Stock

74LVX04MTR Distributor
74LVX04MTR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG BOOST ADJ 0.5A SYNC 6DFN
881
IC REG LDO 2.5V 1A DDPAK
205
TVS DIODE 8.5V 14.4V DO214AA / Transient Voltage Suppressors SMBJ5V0(C)A - SMBJ170(C)A
600
DG ISO 2.5KV RS422/RS485 16SOIC
1500
IC CTRLR DDR/PWM DUAL HE 28QSOP
113
MOSFET P-CH 200V 0.175A TO92-3
807
256/512/1K/2K/4K x 9 Asynchronous FIFO
5

Top Sellers