Search
Filters

74V1G86STR

Part No :
74V1G86STR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE XOR 1CH 2-INP SOT-23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,993 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 109340-74V1G86STR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automation & Process Control, Communications & Networking, Motor Drive & Control, Audio
The STMicroelectronics 74V1G86STR provides 1 independent XOR (Exclusive OR), which is supplied in specified SOT-23-5 with SC-74A, SOT-753 dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of 74V1G86STR is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 109340-74V1G86STR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automation & Process Control, Communications & Networking, Motor Drive & Control, Audio
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74V1G86STR
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
74V1G86STR Price

74V1G86STR Datasheet
74V1G86STR Application

74V1G86STR Replacement
74V1G86STR Pdf

74V1G86STR Pinout
74V1G86STR Image

74V1G86STR Picture
74V1G86STR In Stock

74V1G86STR Distributor
74V1G86STR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
ASSEMBLY ROUND 1 POS 21.6MM D 14 / Round Optical Lens White PMMA Pin/Glue Box
5
Zener Diode Single 12V 5% 25Ohm 1000mW 2-Pin POMM T/R
850
16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
3
LOW-POWER TRIPLE INVERTER GATE
105

Top Sellers