Search
Filters

74V1T08STR

IC GATE AND 1CH 2-INP SOT-23-5
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The STMicroelectronics 74V1T08STR provides 1 independent AND Gate, which is supplied in specified SOT-23-5 with SC-74A, SOT-753 dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of 74V1T08STR is 7.7ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105973-74V1T08STR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105973-74V1T08STR
74V1T08STR Price

74V1T08STR Datasheet
74V1T08STR Application

74V1T08STR Replacement
74V1T08STR Pdf

74V1T08STR Pinout
74V1T08STR Image

74V1T08STR Picture
74V1T08STR In Stock

74V1T08STR Distributor
74V1T08STR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
OptiMOS Buck converter series
8361
IC LED DRIVER RGLTR 50MA SOT23-6
4000
SD CONN STD EMBOSS W/B REVERSE
14280
General purpose (dual digital transistors)
194637
IC SUPERVISOR MPU 8-SOIC
24016
IC GPIO EXPANDER I2C 8CH 20QFN
20660