We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

74VHCT08ASJX

Part No : 74VHCT08ASJX
Catalog : Logic - Gates and Inverters
Description : IC GATE AND 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17,870 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 198278-74VHCT08ASJX
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The Fairchild/ON Semiconductor 74VHCT08ASJX provides 4 independent AND Gate, which is supplied in specified 14-SOP with 14-SOIC (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of 74VHCT08ASJX is 7.9ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 198278-74VHCT08ASJX
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74VHCT08ASJX
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
74VHCT08ASJX Price

74VHCT08ASJX Datasheet
74VHCT08ASJX Application

74VHCT08ASJX Replacement
74VHCT08ASJX Pdf

74VHCT08ASJX Pinout
74VHCT08ASJX Image

74VHCT08ASJX Picture
74VHCT08ASJX In Stock

74VHCT08ASJX Distributor
74VHCT08ASJX Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG LDO 0.95V 0.3A TSOT23-5
6
CONN RING CIRC 1/0AWG #1/2 CRIMP
602
Mini-flat Half Pitch Package, High CMR Photocoupler
1495
USB High-Side Power Switch Advance Information
65
IC MOBILE I/O COMPANION 49-MIC
3349
Super Fast Recovery Rectifiers(200V 15A)
538
Power MOSFET F30 mAmps, 50 Volts P_Channel SOT_323
290
NTC THERMISTOR 100K OHM 5% 0603
500
Very High-Speed Switching Applications
130