Search
Filters

CD4071BM96

Part No : CD4071BM96
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE OR 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
280+
$0.180
$50.400
655+
$0.153
$100.215
1,015+
$0.148
$150.220
1,400+
$0.143
$200.200
1,800+
$0.139
$250.200
2,400+
$0.125
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 52,033 pieces can ship immediately
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 012867-CD4071BM96
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The Texas Instruments CD4071BM96 provides 4 independent OR Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 3 V to 18 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD4071BM96 is 90ns @ 15V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 012867-CD4071BM96
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4071BM96
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
CD4071BM96 Price

CD4071BM96 Datasheet
CD4071BM96 Application

CD4071BM96 Replacement
CD4071BM96 Pdf

CD4071BM96 Pinout
CD4071BM96 Image

CD4071BM96 Picture
CD4071BM96 In Stock

CD4071BM96 Distributor
CD4071BM96 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
SIDACtor® Device
2800
SIDACTOR 3CHP 300V 150A TO-220
3811
256 Kbit 32Kb x8 TIMEKEEPER SRAM
334
RES SMD 100 OHM 5% 1/16W 0402
1320
IGBT 600V 60A 200W TO247
719

Top Sellers