Search
Filters

CD74ACT20M96

Part No : CD74ACT20M96
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 2CH 4-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,110 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 079878-CD74ACT20M96
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The Texas Instruments CD74ACT20M96 provides 2 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD74ACT20M96 is 13.5ns @ 5V, 50pF. Its quiescent current is typically only 4μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 079878-CD74ACT20M96
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74ACT20M96
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
CD74ACT20M96 Price

CD74ACT20M96 Datasheet
CD74ACT20M96 Application

CD74ACT20M96 Replacement
CD74ACT20M96 Pdf

CD74ACT20M96 Pinout
CD74ACT20M96 Image

CD74ACT20M96 Picture
CD74ACT20M96 In Stock

CD74ACT20M96 Distributor
CD74ACT20M96 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Tolerant of slow clock rise and fall times
825
IC CLK SYNTHESIZER CK505 64TSSOP
1698
IC SLIC 1CH 100V MTRG 32PLCC
24
IC MUX/DEMUX 8X1 16SOIC
131
IC REG LDO 3V 50MA SC70-5
5
IC REG BOOST ADJ 0.3A 8SON
25
JFET N-CH 1MA 125MW SSMINI-3
739
LED RED CLEAR 0603 SMD
22703
NEC is HIGH ISOLATION VOLTAGE SOP PHOTOCOUPLER
192

Top Sellers