DM74ALS133M

Part No :
DM74ALS133M
Catalog :
Logic - Gates and Inverters
Description :
IC GATE NAND 1CH 13-INP 16-SOIC
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
Unit Price
Ext. Price
6+
$8.7010
$52.206
14+
$7.2440
$101.416
22+
$7.0360
$154.792
30+
$6.8280
$204.840
38+
$6.6200
$251.560
51+
$5.9950
$305.745
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,200 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 25ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 000750-DM74ALS133M
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SN74ALS133DR;  DM74ALS133M_NL; DM74ALS133M_Q; DM74ALS133M;  
The Fairchild/ON Semiconductor DM74ALS133M provides 1 independent NAND Gate, which is supplied in specified 16-SOIC with 16-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of 0°C to 70°C. The max propagation delay of DM74ALS133M is 25ns @ 5V, 50pF.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 25ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 000750-DM74ALS133M
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SN74ALS133DR;  DM74ALS133M_NL; DM74ALS133M_Q; DM74ALS133M;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DM74ALS133M
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
DM74ALS133M Price

DM74ALS133M Datasheet
DM74ALS133M Application

DM74ALS133M Replacement
DM74ALS133M Pdf

DM74ALS133M Pinout
DM74ALS133M Image

DM74ALS133M Picture
DM74ALS133M In Stock

DM74ALS133M Distributor
DM74ALS133M Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Standard Regulator Pos 5V 1.5A 4-Pin(3+Tab) DDPAK Tube / IC REG LDO 5V 1.5A DDPAK
233
AC/AC WALL MOUNT ADAPTER 12V 9W / AC-AC UL/CUL Adaptor
50
Silicon NPN Power Transistors
160
IC SDRAM 256MBIT 166MHZ 54BGA
510
DIODE VARICAP VCO UHF USC
59580
RELAY GEN PURPOSE DPDT 1A 3V
570
5A LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR
600

Top Sellers