Search
Filters

DM74AS1804N

IC GATE NAND 6CH 2-INP 20-DIP
rohs
Availability: 226 In Stock
The Fairchild/ON Semiconductor DM74AS1804N provides 6 independent NAND Gate, which is supplied in specified 20-PDIP with 20-DIP (0.300", 7.62mm) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of 0°C to 70°C. The max propagation delay of DM74AS1804N is 4ns @ 5V, 50pF.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 6
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Dimension 20-DIP (0.300", 7.62mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137817-DM74AS1804N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 6
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Dimension 20-DIP (0.300", 7.62mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137817-DM74AS1804N
DM74AS1804N Price

DM74AS1804N Datasheet
DM74AS1804N Application

DM74AS1804N Replacement
DM74AS1804N Pdf

DM74AS1804N Pinout
DM74AS1804N Image

DM74AS1804N Picture
DM74AS1804N In Stock

DM74AS1804N Distributor
DM74AS1804N Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 150MW VMT3
7800
Quality And Reliability Assurance / Handling Precautions
10
TOSHIBA Intelligent Power Device High Voltage Monolithic Silicon Power IC
8167
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION DUAL OPERATIONAL AMPLIFIERS
8885