Search
Filters

I74F3037D,518

Part No :
I74F3037D,518
Manufacturer :
NXP
Catalog :
Logic - Gates and Inverters
Description :
IC GATE NAND 4CH 2-INP 16-SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 67mA, 160mA
Logic Level - Low 0.8V
Logic Level - High 2.4V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 109802-I74F3037D,518
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The NXP I74F3037D,518 provides 4 independent NAND Gate, which is supplied in specified 16-SO with 16-SOIC (0.295", 7.50mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of I74F3037D,518 is 5ns @ 5V, 50pF.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 67mA, 160mA
Logic Level - Low 0.8V
Logic Level - High 2.4V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 109802-I74F3037D,518
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for I74F3037D,518
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
I74F3037D,518 Price

I74F3037D,518 Datasheet
I74F3037D,518 Application

I74F3037D,518 Replacement
I74F3037D,518 Pdf

I74F3037D,518 Pinout
I74F3037D,518 Image

I74F3037D,518 Picture
I74F3037D,518 In Stock

I74F3037D,518 Distributor
I74F3037D,518 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Dual Bias Resistor Transistors
20
IC DAC 16BIT A-OUT 169CSPBGA
1
IC OPAMP GP 100KHZ RRO 14DIP
272
500mA Low Dropout Linear Regulator
109
IC MCU 16BIT 2KB FLASH 14DIP / MIXED SIGNAL MICROCONTROLLER
87
HIGH EFFICIENCY DIODE (SWITCHING TYPE POWER SUPPLY, CONVERTER & CHOPPER APPLICATIONS)
10
MIXED SIGNAL MICROCONTROLLER
340
Single Supply, MicroPower INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 8SOIC
50

Top Sellers