WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

M74HC4049RM13TR

Part No :
M74HC4049RM13TR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC BUFFER/CNVRTR HEX INV 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,518 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 150pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 101766-M74HC4049RM13TR
The STMicroelectronics M74HC4049RM13TR provides 6 independent Inverter, which is supplied in specified 16-SO with 16-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of M74HC4049RM13TR is 17ns @ 6V, 150pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 150pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 101766-M74HC4049RM13TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M74HC4049RM13TR
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
M74HC4049RM13TR Price

M74HC4049RM13TR Datasheet
M74HC4049RM13TR Application

M74HC4049RM13TR Replacement
M74HC4049RM13TR Pdf

M74HC4049RM13TR Pinout
M74HC4049RM13TR Image

M74HC4049RM13TR Picture
M74HC4049RM13TR In Stock

M74HC4049RM13TR Distributor
M74HC4049RM13TR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 24SOIC
TV VERTICAL DEFLECTION OUTPUT CIRCUIT
32
MCU 8-bit S08 CISC 4KB Flash 3.3V/5V 8-Pin SOIC N Tube / IC MCU 8BIT 4KB FLASH 8SOIC
22
HIGH SPEED DIFFERENTIAL LINE DRIVERS
2
IC MULTIPLEXER DUAL 4X1 16SOIC / Analog Multiplexer Dual 4:1 16-Pin SOIC N Tube
53
Octal transparent latch 3-State
2245
DIODE ZENER 500MW MICROMELF

Top Sellers