Search
Filters

MC14011BDR2G

Part No :
MC14011BDR2G
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE NAND 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
180+
€0.273
€49.055
420+
€0.231
€97.070
650+
€0.223
€145.220
890+
€0.217
€192.841
1,150+
€0.210
€241.424
1,535+
€0.189
€289.728
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 62,293 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 022552-MC14011BDR2G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
The ON Semiconductor MC14011BDR2G provides 4 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 3 V to 18 V and a specified temperature range of -55°C to 125°C. The max propagation delay of MC14011BDR2G is 80ns @ 15V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 022552-MC14011BDR2G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC14011BDR2G
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
MC14011BDR2G Price

MC14011BDR2G Datasheet
MC14011BDR2G Application

MC14011BDR2G Replacement
MC14011BDR2G Pdf

MC14011BDR2G Pinout
MC14011BDR2G Image

MC14011BDR2G Picture
MC14011BDR2G In Stock

MC14011BDR2G Distributor
MC14011BDR2G Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 250V 59A TO-3P
11
1 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
32
IC REG LDO -8V 1A TO220AB
55
IC OPAMP JFET 10MHZ 8SOIC
325
IC MOTOR DRIVER PAR 16QFN
6268

Top Sellers