WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MC74HC1G08DFT2G

Part No :
MC74HC1G08DFT2G
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE AND 1CH 2-INP SC-70
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
930+
€0.0480
€44.696
2,225+
€0.0400
€89.111
3,410+
€0.0390
€133.536
4,765+
€0.0370
€178.116
6,100+
€0.0370
€222.589
8,110+
€0.0330
€267.062
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 33,798 pieces can ship immediately
MOQ: 1020 pcs
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
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 022759-MC74HC1G08DFT2G
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
The ON Semiconductor MC74HC1G08DFT2G provides 1 independent AND Gate, which is supplied in specified SC-88A (SC-70-5 / SOT-353) with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of MC74HC1G08DFT2G is 17ns @ 6V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 022759-MC74HC1G08DFT2G
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74HC1G08DFT2G
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
MC74HC1G08DFT2G Price

MC74HC1G08DFT2G Datasheet
MC74HC1G08DFT2G Application

MC74HC1G08DFT2G Replacement
MC74HC1G08DFT2G Pdf

MC74HC1G08DFT2G Pinout
MC74HC1G08DFT2G Image

MC74HC1G08DFT2G Picture
MC74HC1G08DFT2G In Stock

MC74HC1G08DFT2G Distributor
MC74HC1G08DFT2G Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
DUAL 2-INPUT AND GATE
5127
Very Low Distortion Attenuator Plastic Packaged PIN Diodes
3250
IC REG CTRLR BUCK 14TDFN
379
Diode Input Digital Temperature Sensor with Two-Wire Interface
284
RES SMD 150K OHM 1% 1W 2512
200
FERRITE BEAD 1.5 KOHM 0603 1LN
800

Top Sellers