Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

NC7S32P5X

Part No :
NC7S32P5X
Catalog :
Logic - Gates and Inverters
Description :
OR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R / IC GATE OR 1CH 2-INP SC-70-5
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
40+
$1.3270
$53.080
95+
$1.1050
$104.975
140+
$1.0730
$150.220
195+
$1.0420
$203.190
250+
$1.0100
$252.500
330+
$0.9150
$301.950
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 290,574 pieces
MOQ: 40 pcs
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
Family Name NC7S32
Introduction Date June 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
NC7S32P5_Q; NC7S32P5X_Q; NC7S32L6X_F113; NC7S32L6X;  
Quantity per package 3k pcs
Supply and Demand Status Sufficient
Fake Threat In the Open Market 58 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024737-NC7S32P5X
Dimension 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Logic Level - High 1.5V
Logic Level - Low 0.5V
Current - Output High, Low 2.6mA, 2.6mA
Current - Quiescent (Max) 1μA
Supply Voltage - Operating 2 V to 6 V
Number of Inputs 2
Number of Circuits 1
Logic Type OR Gate
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
The Fairchild/ON Semiconductor NC7S32P5X provides 1 independent OR Gate, which is supplied in specified SC-70-5 with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of NC7S32P5X is 17ns @ 6V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Family Name NC7S32
Introduction Date June 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
NC7S32P5_Q; NC7S32P5X_Q; NC7S32L6X_F113; NC7S32L6X;  
Quantity per package 3k pcs
Supply and Demand Status Sufficient
Fake Threat In the Open Market 58 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024737-NC7S32P5X
Dimension 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Logic Level - High 1.5V
Logic Level - Low 0.5V
Current - Output High, Low 2.6mA, 2.6mA
Current - Quiescent (Max) 1μA
Supply Voltage - Operating 2 V to 6 V
Number of Inputs 2
Number of Circuits 1
Logic Type OR Gate
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NC7S32P5X
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
NC7S32P5X Price

NC7S32P5X Datasheet
NC7S32P5X Application

NC7S32P5X Replacement
NC7S32P5X Pdf

NC7S32P5X Pinout
NC7S32P5X Image

NC7S32P5X Picture
NC7S32P5X In Stock

NC7S32P5X Distributor
NC7S32P5X Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
DIODE ZENER 6V 250MW 2DFN
12000
TrenchMOS logic level FET
1671
GDT 1400V 20% 10KA THROUGH HOLE
8000
Brushless DC motor drive circuit
217
IC REG LINEAR 3.8V 200MA 8WSON
231

Top Sellers