Search
Filters

SN74ACT32D

Part No :
SN74ACT32D
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE OR 4CH 2-INP 14-SOIC
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
370+
$0.1360
$50.320
880+
$0.1140
$100.320
1,355+
$0.1110
$150.405
1,855+
$0.1080
$200.340
2,405+
$0.1040
$250.120
3,195+
$0.0940
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 3,400 pieces
MOQ: 370 pcs
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
Fake Threat In the Open Market 51 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 029704-SN74ACT32D
Dimension 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Logic Level - High 2V
Logic Level - Low 0.8V
Current - Output High, Low 24mA, 24mA
Current - Quiescent (Max) 2μA
Supply Voltage - Operating 4.5 V to 5.5 V
Number of Inputs 2
Number of Circuits 4
Logic Type OR Gate
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments SN74ACT32D provides 4 independent OR Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74ACT32D is 9ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 029704-SN74ACT32D
Dimension 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Logic Level - High 2V
Logic Level - Low 0.8V
Current - Output High, Low 24mA, 24mA
Current - Quiescent (Max) 2μA
Supply Voltage - Operating 4.5 V to 5.5 V
Number of Inputs 2
Number of Circuits 4
Logic Type OR Gate
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ACT32D
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
SN74ACT32D Price

SN74ACT32D Datasheet
SN74ACT32D Application

SN74ACT32D Replacement
SN74ACT32D Pdf

SN74ACT32D Pinout
SN74ACT32D Image

SN74ACT32D Picture
SN74ACT32D In Stock

SN74ACT32D Distributor
SN74ACT32D Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
12-Bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 12BIT PIPELINED 64LFCSP
51
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 28DIP
53
IC ADC 24BIT SIGMA-DELTA 24-DIP
7
CAP ALUM 100UF 450V AXIAL
480
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER
5
IC VREF SERIES 4.096V 8SOIC / V-Ref Precision 4.096V 50mA Automotive 8-Pin SOIC N Tube
23

Top Sellers