Search
Filters

SN74ACT86NSR

IC GATE XOR 4CH 2-INP 14-SO
Manufacturer: Texas Instruments
rohs
Availability: 24,128 In Stock
The Texas Instruments SN74ACT86NSR provides 4 independent XOR (Exclusive OR), which is supplied in specified 14-SOP with 14-SOIC (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74ACT86NSR is 9.5ns @ 5V, 50pF. Its quiescent current is typically only 4μA.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2 Input (1, 1)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065156-SN74ACT86NSR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2 Input (1, 1)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065156-SN74ACT86NSR
SN74ACT86NSR Price

SN74ACT86NSR Datasheet
SN74ACT86NSR Application

SN74ACT86NSR Replacement
SN74ACT86NSR Pdf

SN74ACT86NSR Pinout
SN74ACT86NSR Image

SN74ACT86NSR Picture
SN74ACT86NSR In Stock

SN74ACT86NSR Distributor
SN74ACT86NSR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
TVS DIODE 43VWM 69.4VC DO204AC
24000
Micro-Fit 3.0™ Crimp Terminal, Female, with Select Gold (Au) Plated Tin/Brass Alloy Contact, 26-30 AWG, Reel
70