Search
Filters

SN74AHC04DBR

IC HEX INVERTER 14-SSOP
Manufacturer: Texas Instruments
rohs
Availability: 27,475 In Stock
The Texas Instruments SN74AHC04DBR provides 6 independent Inverter, which is supplied in specified 14-SSOP with 14-SSOP (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74AHC04DBR is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065163-SN74AHC04DBR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 065163-SN74AHC04DBR
SN74AHC04DBR Price

SN74AHC04DBR Datasheet
SN74AHC04DBR Application

SN74AHC04DBR Replacement
SN74AHC04DBR Pdf

SN74AHC04DBR Pinout
SN74AHC04DBR Image

SN74AHC04DBR Picture
SN74AHC04DBR In Stock

SN74AHC04DBR Distributor
SN74AHC04DBR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC BUFFER DUAL NON-INV LP SOT363
5000
IC GATE AND 1CH 2-INP 6-XSON
174040
Up to 200 ksps Up to 32extemal single-ended inputs VREF from on-chip VREF, extemal pin or VDD
31
VOLTAGE DETECTOR WITH OUTPUT DELAY
15000
IC CLOCK GENERATOR PLL 8SOIC
7653